Capital Lighting, Inc. 2182-09-11 Mid. Chandeliers-Pillar Candle 787758

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nature Iron Product Name: Nine Light Chandelier UPC: 093185012517 Category: Chandeliers Glass: Rustic Umber Shipped Via: NO Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nature Iron Product Name: Nine Light Chandelier UPC: 093185012517 Category: Chandeliers Glass: Rustic Umber Shipped Via: NO Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2182-09-11 Mid. Chandeliers-Pillar Candle - 787758 - Capital Lighting, Inc.
Columbus, OH, USA
2182-09-11 Mid. Chandeliers-Pillar Candle
787758
2182-09-11 Mid. Chandeliers-Pillar Candle 787758
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Nature Iron Product Name: Nine Light Chandelier UPC: 093185012517 Category: Chandeliers Glass: Rustic Umber Shipped Via: NO Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Nature Iron
Product Name: Nine Light Chandelier
UPC: 093185012517
Category: Chandeliers
Glass: Rustic Umber
Shipped Via: NO
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787758
Product Name 2182-09-11 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details