Capital Lighting, Inc. 2037-03-09 Flush Mounts-Bowl Style 787637

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Desert Stone Weight: 8.49 Product Name: Three Light Flush Mount Ceiling Light UPC: 093185008978 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Desert Stone Weight: 8.49 Product Name: Three Light Flush Mount Ceiling Light UPC: 093185008978 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2037-03-09 Flush Mounts-Bowl Style - 787637 - Capital Lighting, Inc.
Columbus, OH, USA
2037-03-09 Flush Mounts-Bowl Style
787637
2037-03-09 Flush Mounts-Bowl Style 787637
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Desert Stone Weight: 8.49 Product Name: Three Light Flush Mount Ceiling Light UPC: 093185008978 Category: Flush Mounts Glass: Fluted Satin Etched Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Desert Stone
Weight: 8.49
Product Name: Three Light Flush Mount Ceiling Light
UPC: 093185008978
Category: Flush Mounts
Glass: Fluted Satin Etched
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787637
Product Name 2037-03-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details