Capital Lighting, Inc. 2214-05-17 Mid. Chandeliers-Glass Up 787499

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Product Name: Five Light Chandelier UPC: 000022140517 Category: Chandeliers Glass: Gold Dust Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Product Name: Five Light Chandelier UPC: 000022140517 Category: Chandeliers Glass: Gold Dust Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2214-05-17 Mid. Chandeliers-Glass Up - 787499 - Capital Lighting, Inc.
Columbus, OH, USA
2214-05-17 Mid. Chandeliers-Glass Up
787499
2214-05-17 Mid. Chandeliers-Glass Up 787499
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chestnut Product Name: Five Light Chandelier UPC: 000022140517 Category: Chandeliers Glass: Gold Dust Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chestnut
Product Name: Five Light Chandelier
UPC: 000022140517
Category: Chandeliers
Glass: Gold Dust
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787499
Product Name 2214-05-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details