Capital Lighting, Inc. 2214-09-17 Mid. Chandeliers-Glass Up 787497

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Chestnut Product Name: Nine Light Chandelier UPC: 093185013279 Category: Chandeliers Glass: Gold Dust Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Chestnut Product Name: Nine Light Chandelier UPC: 093185013279 Category: Chandeliers Glass: Gold Dust Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2214-09-17 Mid. Chandeliers-Glass Up - 787497 - Capital Lighting, Inc.
Columbus, OH, USA
2214-09-17 Mid. Chandeliers-Glass Up
787497
2214-09-17 Mid. Chandeliers-Glass Up 787497
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Chestnut Product Name: Nine Light Chandelier UPC: 093185013279 Category: Chandeliers Glass: Gold Dust Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Chestnut
Product Name: Nine Light Chandelier
UPC: 093185013279
Category: Chandeliers
Glass: Gold Dust
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787497
Product Name 2214-09-17 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details