Capital Lighting, Inc. 7015-06-17 Mid. Chandeliers-Candle 787433

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chestnut Product Name: Six Light Chandelier UPC: 093185026293 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chestnut Product Name: Six Light Chandelier UPC: 093185026293 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7015-06-17 Mid. Chandeliers-Candle - 787433 - Capital Lighting, Inc.
Columbus, OH, USA
7015-06-17 Mid. Chandeliers-Candle
787433
7015-06-17 Mid. Chandeliers-Candle 787433
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chestnut Product Name: Six Light Chandelier UPC: 093185026293 Category: Chandeliers Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chestnut
Product Name: Six Light Chandelier
UPC: 093185026293
Category: Chandeliers
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 787433
Product Name 7015-06-17 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details