Capital Lighting, Inc. SL890463 Pendants-Glass Down 786993

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 11.55 Product Name: One Light Pendant UPC: 020389183637 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 11.55 Product Name: One Light Pendant UPC: 020389183637 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL890463 Pendants-Glass Down - 786993 - Capital Lighting, Inc.
Columbus, OH, USA
SL890463 Pendants-Glass Down
786993
SL890463 Pendants-Glass Down 786993
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 11.55 Product Name: One Light Pendant UPC: 020389183637 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Bronze
Weight: 11.55
Product Name: One Light Pendant
UPC: 020389183637
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786993
Product Name SL890463 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details