Capital Lighting, Inc. 22865 Pendants-Bowl Style 786986

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 67.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 67.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
22865 Pendants-Bowl Style - 786986 - Capital Lighting, Inc.
Columbus, OH, USA
22865 Pendants-Bowl Style
786986
22865 Pendants-Bowl Style 786986
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 67.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Antique Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 67.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Antique Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786986
Product Name 22865 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details