Capital Lighting, Inc. SL914740 Exterior -Wall Mount 786976

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 17.79 Product Name: One Light Outdoor Wall Lantern UPC: 020389183996 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 17.79 Product Name: One Light Outdoor Wall Lantern UPC: 020389183996 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL914740 Exterior -Wall Mount - 786976 - Capital Lighting, Inc.
Columbus, OH, USA
SL914740 Exterior -Wall Mount
786976
SL914740 Exterior -Wall Mount 786976
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 17.79 Product Name: One Light Outdoor Wall Lantern UPC: 020389183996 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Umber
Weight: 17.79
Product Name: One Light Outdoor Wall Lantern
UPC: 020389183996
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786976
Product Name SL914740 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details