Capital Lighting, Inc. SL91527 Exterior -Wall Mount 786975

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 020389184054 Category: Outdoor Wall Lantern Glass: Aged Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 020389184054 Category: Outdoor Wall Lantern Glass: Aged Linen

Suppliers

Company
Product
Description
Supplier Links
SL91527 Exterior -Wall Mount - 786975 - Capital Lighting, Inc.
Columbus, OH, USA
SL91527 Exterior -Wall Mount
786975
SL91527 Exterior -Wall Mount 786975
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 020389184054 Category: Outdoor Wall Lantern Glass: Aged Linen

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.06
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184054
Category: Outdoor Wall Lantern
Glass: Aged Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786975
Product Name SL91527 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details