Capital Lighting, Inc. SL914840 Exterior -Wall Mount 786973

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 10.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389184009 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 10.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389184009 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL914840 Exterior -Wall Mount - 786973 - Capital Lighting, Inc.
Columbus, OH, USA
SL914840 Exterior -Wall Mount
786973
SL914840 Exterior -Wall Mount 786973
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 10.1 Product Name: One Light Outdoor Wall Lantern UPC: 020389184009 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Umber
Weight: 10.1
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184009
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786973
Product Name SL914840 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details