Capital Lighting, Inc. SL914940 Exterior -Wall Mount 786971

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 5.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389184016 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 5.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389184016 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL914940 Exterior -Wall Mount - 786971 - Capital Lighting, Inc.
Columbus, OH, USA
SL914940 Exterior -Wall Mount
786971
SL914940 Exterior -Wall Mount 786971
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 5.71 Product Name: One Light Outdoor Wall Lantern UPC: 020389184016 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Umber
Weight: 5.71
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184016
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786971
Product Name SL914940 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details