Capital Lighting, Inc. SL915040 Exterior -Post/Pier Head 786970

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 8.34 Product Name: One Light Outdoor Post Lantern UPC: 020389184030 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 8.34 Product Name: One Light Outdoor Post Lantern UPC: 020389184030 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL915040 Exterior -Post/Pier Head - 786970 - Capital Lighting, Inc.
Columbus, OH, USA
SL915040 Exterior -Post/Pier Head
786970
SL915040 Exterior -Post/Pier Head 786970
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Umber Weight: 8.34 Product Name: One Light Outdoor Post Lantern UPC: 020389184030 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Umber
Weight: 8.34
Product Name: One Light Outdoor Post Lantern
UPC: 020389184030
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786970
Product Name SL915040 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details