Capital Lighting, Inc. SL94237 Exterior -Wall Mount 786962

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389164650 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389164650 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL94237 Exterior -Wall Mount - 786962 - Capital Lighting, Inc.
Columbus, OH, USA
SL94237 Exterior -Wall Mount
786962
SL94237 Exterior -Wall Mount 786962
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 3.61 Product Name: One Light Outdoor Wall Lantern UPC: 020389164650 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 3.61
Product Name: One Light Outdoor Wall Lantern
UPC: 020389164650
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786962
Product Name SL94237 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details