Capital Lighting, Inc. 22308 Lamps-Floor Lamps 786956

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 60.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 60.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
22308 Lamps-Floor Lamps - 786956 - Capital Lighting, Inc.
Columbus, OH, USA
22308 Lamps-Floor Lamps
786956
22308 Lamps-Floor Lamps 786956
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 60.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786956
Product Name 22308 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details