Capital Lighting, Inc. SL94408 Exterior -Wall Mount 786936

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.69 Product Name: One Light Outdoor Wall Lantern UPC: 020389114877 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.69 Product Name: One Light Outdoor Wall Lantern UPC: 020389114877 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL94408 Exterior -Wall Mount - 786936 - Capital Lighting, Inc.
Columbus, OH, USA
SL94408 Exterior -Wall Mount
786936
SL94408 Exterior -Wall Mount 786936
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte White Weight: 1.69 Product Name: One Light Outdoor Wall Lantern UPC: 020389114877 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 1.69
Product Name: One Light Outdoor Wall Lantern
UPC: 020389114877
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786936
Product Name SL94408 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details