Capital Lighting, Inc. SL94427 Exterior -Wall Mount 786933

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389114884 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389114884 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL94427 Exterior -Wall Mount - 786933 - Capital Lighting, Inc.
Columbus, OH, USA
SL94427 Exterior -Wall Mount
786933
SL94427 Exterior -Wall Mount 786933
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389114884 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 1.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389114884
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786933
Product Name SL94427 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details