PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte White
Weight: 1.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389114891
Category: Outdoor Wall Lantern
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 786931 |
| Product Name | SL94428 Exterior -Wall Mount |
| Application | Residential; Outdoor |