Capital Lighting, Inc. SL946963 Exterior -Wall Mount 786917

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Bronze Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389180087 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Bronze Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389180087 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL946963 Exterior -Wall Mount - 786917 - Capital Lighting, Inc.
Columbus, OH, USA
SL946963 Exterior -Wall Mount
786917
SL946963 Exterior -Wall Mount 786917
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Bronze Weight: 1.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389180087 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Painted Bronze
Weight: 1.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389180087
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786917
Product Name SL946963 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details