Capital Lighting, Inc. SL977 Semi-Flush Mts.-Bowl Style 786907

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL977 Semi-Flush Mts.-Bowl Style - 786907 - Capital Lighting, Inc.
Columbus, OH, USA
SL977 Semi-Flush Mts.-Bowl Style
786907
SL977 Semi-Flush Mts.-Bowl Style 786907
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786907
Product Name SL977 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details