Capital Lighting, Inc. P3161-20 Sconces-Single Glass 786897

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Bracket UPC: 785247130627 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Bracket UPC: 785247130627 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3161-20 Sconces-Single Glass - 786897 - Capital Lighting, Inc.
Columbus, OH, USA
P3161-20 Sconces-Single Glass
786897
P3161-20 Sconces-Single Glass 786897
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Wall Bracket UPC: 785247130627 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Wall Bracket
UPC: 785247130627
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786897
Product Name P3161-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details