Capital Lighting, Inc. P3162-20 Bathroom Fixtures-Two Lights 786891

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Bracket UPC: 785247130788 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Bracket UPC: 785247130788 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3162-20 Bathroom Fixtures-Two Lights - 786891 - Capital Lighting, Inc.
Columbus, OH, USA
P3162-20 Bathroom Fixtures-Two Lights
786891
P3162-20 Bathroom Fixtures-Two Lights 786891
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Bracket UPC: 785247130788 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath Bracket
UPC: 785247130788
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786891
Product Name P3162-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details