Capital Lighting, Inc. P3517-57 Flush Mounts-Bowl Style 786885

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Verde Product Name: Two Light Close To Ceiling UPC: 785247351732 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Verde Product Name: Two Light Close To Ceiling UPC: 785247351732 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3517-57 Flush Mounts-Bowl Style - 786885 - Capital Lighting, Inc.
Columbus, OH, USA
P3517-57 Flush Mounts-Bowl Style
786885
P3517-57 Flush Mounts-Bowl Style 786885
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Verde Product Name: Two Light Close To Ceiling UPC: 785247351732 Category: Close To Ceiling Glass: Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Verde
Product Name: Two Light Close To Ceiling
UPC: 785247351732
Category: Close To Ceiling
Glass: Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786885
Product Name P3517-57 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details