Capital Lighting, Inc. P3164-09 Bathroom Fixtures-Four Lights 786877

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247130849 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247130849 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3164-09 Bathroom Fixtures-Four Lights - 786877 - Capital Lighting, Inc.
Columbus, OH, USA
P3164-09 Bathroom Fixtures-Four Lights
786877
P3164-09 Bathroom Fixtures-Four Lights 786877
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247130849 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247130849
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786877
Product Name P3164-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details