Capital Lighting, Inc. P3468-09EBWB Semi-Flush Mts.-Bowl Style 786858

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247127733 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247127733 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3468-09EBWB Semi-Flush Mts.-Bowl Style - 786858 - Capital Lighting, Inc.
Columbus, OH, USA
P3468-09EBWB Semi-Flush Mts.-Bowl Style
786858
P3468-09EBWB Semi-Flush Mts.-Bowl Style 786858
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247127733 Category: Close To Ceiling Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247127733
Category: Close To Ceiling
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786858
Product Name P3468-09EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details