Capital Lighting, Inc. P3177-84 Bathroom Fixtures-Two Lights 786849

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.25 Extension: 9.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Bath Bracket UPC: 785247130467 Category: Bath & Vanity Glass: Frosted Nutmeg Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.25 Extension: 9.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Bath Bracket UPC: 785247130467 Category: Bath & Vanity Glass: Frosted Nutmeg Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3177-84 Bathroom Fixtures-Two Lights - 786849 - Capital Lighting, Inc.
Columbus, OH, USA
P3177-84 Bathroom Fixtures-Two Lights
786849
P3177-84 Bathroom Fixtures-Two Lights 786849
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 8.25 Extension: 9.38 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Bath Bracket UPC: 785247130467 Category: Bath & Vanity Glass: Frosted Nutmeg Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 8.25
Extension: 9.38
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Bath Bracket
UPC: 785247130467
Category: Bath & Vanity
Glass: Frosted Nutmeg
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786849
Product Name P3177-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details