Capital Lighting, Inc. P3417-30 Flush Mounts-Bowl Style 786828

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247341726 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247341726 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3417-30 Flush Mounts-Bowl Style - 786828 - Capital Lighting, Inc.
Columbus, OH, USA
P3417-30 Flush Mounts-Bowl Style
786828
P3417-30 Flush Mounts-Bowl Style 786828
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247341726 Category: Close To Ceiling Glass: Satin Etched Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247341726
Category: Close To Ceiling
Glass: Satin Etched
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786828
Product Name P3417-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details