Capital Lighting, Inc. P3405-30 Flush Mounts-Bowl Style 786827

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247340521 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247340521 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3405-30 Flush Mounts-Bowl Style - 786827 - Capital Lighting, Inc.
Columbus, OH, USA
P3405-30 Flush Mounts-Bowl Style
786827
P3405-30 Flush Mounts-Bowl Style 786827
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247340521 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247340521
Category: Close To Ceiling
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786827
Product Name P3405-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details