Capital Lighting, Inc. P3408-13 Flush Mounts-Bowl Style 786824

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Close To Ceiling UPC: 785247340842 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Close To Ceiling UPC: 785247340842 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3408-13 Flush Mounts-Bowl Style - 786824 - Capital Lighting, Inc.
Columbus, OH, USA
P3408-13 Flush Mounts-Bowl Style
786824
P3408-13 Flush Mounts-Bowl Style 786824
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Close To Ceiling UPC: 785247340842 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Close To Ceiling
UPC: 785247340842
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786824
Product Name P3408-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details