Capital Lighting, Inc. P3312-09 Flush Mounts-Bowl Style 786817

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247131082 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247131082 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3312-09 Flush Mounts-Bowl Style - 786817 - Capital Lighting, Inc.
Columbus, OH, USA
P3312-09 Flush Mounts-Bowl Style
786817
P3312-09 Flush Mounts-Bowl Style 786817
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247131082 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247131082
Category: Close To Ceiling
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786817
Product Name P3312-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details