Capital Lighting, Inc. P3312-20 Flush Mounts-Bowl Style 786816

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247131105 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247131105 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3312-20 Flush Mounts-Bowl Style - 786816 - Capital Lighting, Inc.
Columbus, OH, USA
P3312-20 Flush Mounts-Bowl Style
786816
P3312-20 Flush Mounts-Bowl Style 786816
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247131105 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247131105
Category: Close To Ceiling
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786816
Product Name P3312-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details