Capital Lighting, Inc. 22969 Mini Pendants-Cable 786797

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 79.50 Bulb Type: Bi Pin Halo Qty: 1 Wattage: 50 Finish: Red Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 79.50 Bulb Type: Bi Pin Halo Qty: 1 Wattage: 50 Finish: Red Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
22969 Mini Pendants-Cable - 786797 - Capital Lighting, Inc.
Columbus, OH, USA
22969 Mini Pendants-Cable
786797
22969 Mini Pendants-Cable 786797
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 79.50 Bulb Type: Bi Pin Halo Qty: 1 Wattage: 50 Finish: Red Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 79.50
Bulb
Type: Bi Pin Halo
Qty: 1
Wattage: 50
Finish: Red
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786797
Product Name 22969 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details