Capital Lighting, Inc. 23294 Pendants-Glass Down 786796

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 49.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 49.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23294 Pendants-Glass Down - 786796 - Capital Lighting, Inc.
Columbus, OH, USA
23294 Pendants-Glass Down
786796
23294 Pendants-Glass Down 786796
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 49.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 49.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786796
Product Name 23294 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details