Capital Lighting, Inc. 23199 Pendants-Bowl Style 786794

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23199 Pendants-Bowl Style - 786794 - Capital Lighting, Inc.
Columbus, OH, USA
23199 Pendants-Bowl Style
786794
23199 Pendants-Bowl Style 786794
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786794
Product Name 23199 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details