Capital Lighting, Inc. 27412 Mid. Chandeliers-Glass Down 786784

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27412 Mid. Chandeliers-Glass Down - 786784 - Capital Lighting, Inc.
Columbus, OH, USA
27412 Mid. Chandeliers-Glass Down
786784
27412 Mid. Chandeliers-Glass Down 786784
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blue
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786784
Product Name 27412 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details