Capital Lighting, Inc. 26947 Sconces-Single Glass 786766

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26947 Sconces-Single Glass - 786766 - Capital Lighting, Inc.
Columbus, OH, USA
26947 Sconces-Single Glass
786766
26947 Sconces-Single Glass 786766
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786766
Product Name 26947 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details