Capital Lighting, Inc. 26977 Mid. Chandeliers-Candle 786765

Description
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26977 Mid. Chandeliers-Candle - 786765 - Capital Lighting, Inc.
Columbus, OH, USA
26977 Mid. Chandeliers-Candle
786765
26977 Mid. Chandeliers-Candle 786765
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 66.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786765
Product Name 26977 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details