Capital Lighting, Inc. 26967 Lamps-Table Lamps 786760

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26967 Lamps-Table Lamps - 786760 - Capital Lighting, Inc.
Columbus, OH, USA
26967 Lamps-Table Lamps
786760
26967 Lamps-Table Lamps 786760
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786760
Product Name 26967 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details