Capital Lighting, Inc. 26347 Pendants-Bowl Style 786744

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26347 Pendants-Bowl Style - 786744 - Capital Lighting, Inc.
Columbus, OH, USA
26347 Pendants-Bowl Style
786744
26347 Pendants-Bowl Style 786744
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Amber
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786744
Product Name 26347 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details