Capital Lighting, Inc. 26984 Mini Pendants-Cable 786737

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 101.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 101.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26984 Mini Pendants-Cable - 786737 - Capital Lighting, Inc.
Columbus, OH, USA
26984 Mini Pendants-Cable
786737
26984 Mini Pendants-Cable 786737
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 101.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tortoise Shell Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 101.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tortoise Shell
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786737
Product Name 26984 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details