Capital Lighting, Inc. 27107 Lamps-Table Lamps 786730

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.10 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.10 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
27107 Lamps-Table Lamps - 786730 - Capital Lighting, Inc.
Columbus, OH, USA
27107 Lamps-Table Lamps
786730
27107 Lamps-Table Lamps 786730
PRODUCT DETAILS / SPECS Width/Dia: 15.10 Height: 21.00 Bulb Type: Candelabra Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 15.10
Height: 21.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786730
Product Name 27107 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details