Capital Lighting, Inc. 39-1926-04 Exterior -Post/Pier Head 786610

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Extension: 6 Bulb Finish: Black Product Name: Pier Mount UPC: 093185018021 Category: Accessories - Pier Mounts Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Extension: 6 Bulb Finish: Black Product Name: Pier Mount UPC: 093185018021 Category: Accessories - Pier Mounts Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
39-1926-04 Exterior -Post/Pier Head - 786610 - Capital Lighting, Inc.
Columbus, OH, USA
39-1926-04 Exterior -Post/Pier Head
786610
39-1926-04 Exterior -Post/Pier Head 786610
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.50 Extension: 6 Bulb Finish: Black Product Name: Pier Mount UPC: 093185018021 Category: Accessories - Pier Mounts Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.50
Extension: 6
Bulb
Finish: Black
Product Name: Pier Mount
UPC: 093185018021
Category: Accessories - Pier Mounts
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786610
Product Name 39-1926-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details