Capital Lighting, Inc. P2628-81 Fans-Light Kits 786597

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Ceiling Fan UPC: 785247143214 Category: Ceiling Fans Glass: Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Ceiling Fan UPC: 785247143214 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2628-81 Fans-Light Kits - 786597 - Capital Lighting, Inc.
Columbus, OH, USA
P2628-81 Fans-Light Kits
786597
P2628-81 Fans-Light Kits 786597
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Ceiling Fan UPC: 785247143214 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 6.38
Length 6.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247143214
Category: Ceiling Fans
Glass: Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786597
Product Name P2628-81 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details