Capital Lighting, Inc. P2900-46 Sconces-Single Glass 786596

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247290017 Category: Wall Bracket Glass: Light Honey Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247290017 Category: Wall Bracket Glass: Light Honey Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2900-46 Sconces-Single Glass - 786596 - Capital Lighting, Inc.
Columbus, OH, USA
P2900-46 Sconces-Single Glass
786596
P2900-46 Sconces-Single Glass 786596
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247290017 Category: Wall Bracket Glass: Light Honey Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Product Name: One Light Wall Bracket
UPC: 785247290017
Category: Wall Bracket
Glass: Light Honey Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786596
Product Name P2900-46 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details