Capital Lighting, Inc. P2910-46 Sconces-Single Candle 786590

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247291014 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247291014 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2910-46 Sconces-Single Candle - 786590 - Capital Lighting, Inc.
Columbus, OH, USA
P2910-46 Sconces-Single Candle
786590
P2910-46 Sconces-Single Candle 786590
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.25 Extension: 10.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247291014 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.25
Extension: 10.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Bronze
Product Name: One Light Wall Bracket
UPC: 785247291014
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786590
Product Name P2910-46 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details