Capital Lighting, Inc. P2924-77 Sconces-Single Candle 786579

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247113866 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247113866 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2924-77 Sconces-Single Candle - 786579 - Capital Lighting, Inc.
Columbus, OH, USA
P2924-77 Sconces-Single Candle
786579
P2924-77 Sconces-Single Candle 786579
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247113866 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.38
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Bronze
Product Name: One Light Wall Bracket
UPC: 785247113866
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786579
Product Name P2924-77 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details