Capital Lighting, Inc. P2924-81 Sconces-Single Candle 786577

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Wall Bracket UPC: 785247113798 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Wall Bracket UPC: 785247113798 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2924-81 Sconces-Single Candle - 786577 - Capital Lighting, Inc.
Columbus, OH, USA
P2924-81 Sconces-Single Candle
786577
P2924-81 Sconces-Single Candle 786577
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.38 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Wall Bracket UPC: 785247113798 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.38
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Product Name: One Light Wall Bracket
UPC: 785247113798
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786577
Product Name P2924-81 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details