Capital Lighting, Inc. P2934-84 Sconces-Single Candle 786573

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247116188 Category: Wall Bracket Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247116188 Category: Wall Bracket Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2934-84 Sconces-Single Candle - 786573 - Capital Lighting, Inc.
Columbus, OH, USA
P2934-84 Sconces-Single Candle
786573
P2934-84 Sconces-Single Candle 786573
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247116188 Category: Wall Bracket Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Espresso
Product Name: One Light Wall Bracket
UPC: 785247116188
Category: Wall Bracket
Glass: Faux Rock Crystal Drops
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786573
Product Name P2934-84 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details