Capital Lighting, Inc. P2937-46 Sconces-Wall Torchieres 786572

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 30.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247110681 Category: Wall Bracket Glass: Satin Marbelized Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 30.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247110681 Category: Wall Bracket Glass: Satin Marbelized Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2937-46 Sconces-Wall Torchieres - 786572 - Capital Lighting, Inc.
Columbus, OH, USA
P2937-46 Sconces-Wall Torchieres
786572
P2937-46 Sconces-Wall Torchieres 786572
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 30.75 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Product Name: One Light Wall Bracket UPC: 785247110681 Category: Wall Bracket Glass: Satin Marbelized Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 30.75
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Product Name: One Light Wall Bracket
UPC: 785247110681
Category: Wall Bracket
Glass: Satin Marbelized
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786572
Product Name P2937-46 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details