Capital Lighting, Inc. P2936-10 Sconces-Double Candle 786570

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 5.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Wall Bracket UPC: 785247293612 Category: Wall Bracket Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 5.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Wall Bracket UPC: 785247293612 Category: Wall Bracket Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2936-10 Sconces-Double Candle - 786570 - Capital Lighting, Inc.
Columbus, OH, USA
P2936-10 Sconces-Double Candle
786570
P2936-10 Sconces-Double Candle 786570
PRODUCT DETAILS / SPECS Width/Dia: 10.13 Height: 5.75 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Wall Bracket UPC: 785247293612 Category: Wall Bracket Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 10.13
Height: 5.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Wall Bracket
UPC: 785247293612
Category: Wall Bracket
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786570
Product Name P2936-10 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details