Capital Lighting, Inc. P2969-84 Bathroom Fixtures-Four Lights 786562

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Bath UPC: 785247128778 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Bath UPC: 785247128778 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2969-84 Bathroom Fixtures-Four Lights - 786562 - Capital Lighting, Inc.
Columbus, OH, USA
P2969-84 Bathroom Fixtures-Four Lights
786562
P2969-84 Bathroom Fixtures-Four Lights 786562
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Bath UPC: 785247128778 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Espresso
Product Name: Four Light Bath
UPC: 785247128778
Category: Bath & Vanity
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786562
Product Name P2969-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details